GC Electronics ACID BRUSHES, WIDTH 1/2", NO.3 10-253

Description
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
Description
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Suppliers

Company
Product
Description
Supplier Links
ACID BRUSHES, WIDTH 1/2
Fort Worth, TX, USA
ACID BRUSHES, WIDTH 1/2", NO.3
70159703
ACID BRUSHES, WIDTH 1/2", NO.3 70159703
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles.
All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70159703
Product Name ACID BRUSHES, WIDTH 1/2", NO.3
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Width 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Paint Brushes - 4716333 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 1 to 2 inch (25.4 to 50.8 mm)
View Details
Wire Brushers, Stringer Bead Twist Wheel - 743203-5A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 20000 rpm
Applications Dry
View Details
Regular FybRglass® Wheel - AE0033 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material Synthetic Filament; FybRglass®
Width 0.6299 to ? inch (16 to ? mm)
View Details