ACID BRUSH, NO. 2, 6IN, HORSE HAIR; Overall Length:6"; Width:0.438"; Bristle Material:Horse Hair; Handle Material:Steel; Product Range:-; For Use With:Applying Solvents, Coatings, Cleaners such as Freon TF, Chlorothene RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 66F6772 |
| Product Name | Acid Brush, No. 2, 6In, Horse Hair; Overall Length Gc Electronics |