GC Electronics Acid Brushes, 3/8 inch wide, no 1, pk of 4 10-251

Description
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons
Description
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Suppliers

Company
Product
Description
Supplier Links
Acid Brushes, 3/8 inch wide, no 1, pk of 4 - 70159520 - Allied Electronics, Inc.
Fort Worth, TX, USA
Acid Brushes, 3/8 inch wide, no 1, pk of 4
70159520
Acid Brushes, 3/8 inch wide, no 1, pk of 4 70159520
Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles. All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Brushes for cleaning with solvents, applying coatings and a host of other uses. Handles are of tin plated steel and bristles a medium-fine horse hair. All 6" long, width below refers to width at base of bristles.
All GC Aerosols, Except as noted contain no Ecology-Damaging Fluorocarbons

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Industrial Brushes
Product Number 70159520
Product Name Acid Brushes, 3/8 inch wide, no 1, pk of 4
Specific Product Type / Shape Acid Brush
Brush Filament / Fill Material Natural Bristle / Hair
Length 6 inch (152 mm)
Width 0.3750 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.5000 inch (12.7 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
FS10 1-1/2 Inch, Wire Flue, 1-3/4 Inch Flue Size - 45170 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details