ACID BRUSH, NO. 1, 6IN, HORSE HAIR; Overall Length:6"; Width:0.375"; Bristle Material:Horse Hair; Handle Material:Steel; Product Range:-; For Use With:Applying Solvents, Coatings, Cleaners such as Freon TF, Chlorothene RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 50F4905 |
| Product Name | Acid Brush, No. 1, 6In, Horse Hair; Overall Length Gc Electronics |