Gavish, Inc. Sapphire Lenses

Description
The broad spectral response from UV through SWIR in the 200 – 3500 nm range along with the high strength, durability, and high laser damage threshold make sapphire ideal for many high performance optical window and lens applications Sapphire windows, sapphire lenses and sapphire coated optics – sapphire optics window and sapphire components are often provided complete to customer end use specifications including specialty coatings such as BBAR, short or long pass, V or double V coating designs, as well as solderable metallization. Lenses and prisms - configurations such as plano/plano, plano/convex or concave, concave/convex, rod lenses and prisms fabricated per customer designs
Description
The broad spectral response from UV through SWIR in the 200 – 3500 nm range along with the high strength, durability, and high laser damage threshold make sapphire ideal for many high performance optical window and lens applications Sapphire windows, sapphire lenses and sapphire coated optics – sapphire optics window and sapphire components are often provided complete to customer end use specifications including specialty coatings such as BBAR, short or long pass, V or double V coating designs, as well as solderable metallization. Lenses and prisms - configurations such as plano/plano, plano/convex or concave, concave/convex, rod lenses and prisms fabricated per customer designs

Suppliers

Company
Product
Description
Supplier Links
Sapphire Lenses -  - Gavish, Inc.
Bedford, NH, USA
Sapphire Lenses
Sapphire Lenses
The broad spectral response from UV through SWIR in the 200 – 3500 nm range along with the high strength, durability, and high laser damage threshold make sapphire ideal for many high performance optical window and lens applications Sapphire windows, sapphire lenses and sapphire coated optics – sapphire optics window and sapphire components are often provided complete to customer end use specifications including specialty coatings such as BBAR, short or long pass, V or double V coating designs, as well as solderable metallization. Lenses and prisms - configurations such as plano/plano, plano/convex or concave, concave/convex, rod lenses and prisms fabricated per customer designs

The broad spectral response from UV through SWIR in the 200 – 3500 nm range along with the high strength, durability, and high laser damage threshold make sapphire ideal for many high performance optical window and lens applications

Sapphire windows, sapphire lenses and sapphire coated optics – sapphire optics window and sapphire components are often provided complete to customer end use specifications including specialty coatings such as BBAR, short or long pass, V or double V coating designs, as well as solderable metallization.

Lenses and prisms - configurations such as plano/plano, plano/convex or concave, concave/convex, rod lenses and prisms fabricated per customer designs

Supplier's Site

Technical Specifications

  Gavish, Inc.
Product Category Optical Lenses
Product Name Sapphire Lenses
Lens Type Spherical Lens
Unlock Full Specs
to access all available technical data

Similar Products

Lenses -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Lens Type Cylindrical Lens; Meniscus (optional feature)
Lens Application Infrared; Visible
Materials BK7 Glass; Calcium Fluoride; Sapphire; Zinc Selenide; Ultra-violet grade Fused Silica
View Details
Plano-Convex Lenses - LPX-254-R174-UVFS - CASTECH, Inc.
Specs
Lens Type Spherical Lens
Diameter / Length 25.4 mm (1 inch)
Radius of Curvature 17.46 mm (0.6876 inch)
View Details
Precision Meniscus Concave-Convex Lenses - G930 - Gurley Precision Instruments
Specs
Lens Type Meniscus; Spherical Lens
Focal Length 50 mm (1.97 inch)
Center Thickness 4 mm (0.1575 inch)
View Details