Gavish, Inc. Sapphire Components

Description
Sapphire Tubes and injectors for Semiconductor applications Sapphire components have proven to be an enabling technology - making it possible to run Semiconductor processes using chemically aggressive plasmas including NF3 andCF4 . Sapphire has replaced quartz and ceramics for sapphire plasma tubes, sapphire rods, sapphire injectors, sapphire windows, sapphire lift pins, and other sapphire components in hundreds of applications. Sapphire tubes and Sapphire injectors for Semiconductor Process Equipment – Process environments using aggressive chemistries such as NF3 andCF4 rapidly erode quartz and ceramic components leading to high part turnover, excessive downtime for part replacement, and high particle counts. Sapphire offers extremely high purity and long life. In many cases, sapphire parts can be used indefinitely. Sapphire Plasma tubes, gas & plasma injectors, and thermocouple protection sheaths replace quartz and ceramic. Sapphire has proven to be an enabling technology to expand the use of aggressive process chemistries not possible with quartz and ceramic components. Sapphire tubes Typical dimensions ranging from 1” to 1.5” (25 to 38 mm OD), with diameters to 3” (76 mm) and lengths to 30” (750 mm) Outer diameters can be precision ground, or left with “as grown” finish Inner diameter is left with “as grown” finish – which proves to be optimal in contact with plasma Plasma and gas injector nozzles - replacing ceramic and quartz, sapphire injectors have proven to reduce particulation, increase time between PM’s, increased uptime, and reduced COO. With cleaning after PM, sapphire injectors can be re-used indefinitely – no “end of life” found in many cases. Numerous configurations typically ranging from 0.3 – 0.4” inner diameter range (8 – 10 mm ID) with lengths from 1.5” up to 8” (38 to 200+ mm) Versions include open ended, or with sealed/ported versions for directing plasma flow with tapered versions also available. Thermocouple protection sheaths – replacing quartz and silicon carbide (SiC) for multi point thermocouples used in horizontal and vertical furnaces. Usable to temperatures over 1800 C, sapphire thermocouple protection tubes can be used beyond the devitrification limit of quartz. Sapphire is also completely pure, single crystal aluminum oxide – Al2O3, which is a true insulator and is non-porous. Sapphire does not have the outgassing, contamination, and shorting issues that often lead to early life thermocouple failures The most typical versions are 0.394” OD with 0.315” ID with lengths in the 44 – 48” range. (10 mm OD x 8 mm ID x 1148 – 1200+ mm length).
Description
Sapphire Tubes and injectors for Semiconductor applications Sapphire components have proven to be an enabling technology - making it possible to run Semiconductor processes using chemically aggressive plasmas including NF3 andCF4 . Sapphire has replaced quartz and ceramics for sapphire plasma tubes, sapphire rods, sapphire injectors, sapphire windows, sapphire lift pins, and other sapphire components in hundreds of applications. Sapphire tubes and Sapphire injectors for Semiconductor Process Equipment – Process environments using aggressive chemistries such as NF3 andCF4 rapidly erode quartz and ceramic components leading to high part turnover, excessive downtime for part replacement, and high particle counts. Sapphire offers extremely high purity and long life. In many cases, sapphire parts can be used indefinitely. Sapphire Plasma tubes, gas & plasma injectors, and thermocouple protection sheaths replace quartz and ceramic. Sapphire has proven to be an enabling technology to expand the use of aggressive process chemistries not possible with quartz and ceramic components. Sapphire tubes Typical dimensions ranging from 1” to 1.5” (25 to 38 mm OD), with diameters to 3” (76 mm) and lengths to 30” (750 mm) Outer diameters can be precision ground, or left with “as grown” finish Inner diameter is left with “as grown” finish – which proves to be optimal in contact with plasma Plasma and gas injector nozzles - replacing ceramic and quartz, sapphire injectors have proven to reduce particulation, increase time between PM’s, increased uptime, and reduced COO. With cleaning after PM, sapphire injectors can be re-used indefinitely – no “end of life” found in many cases. Numerous configurations typically ranging from 0.3 – 0.4” inner diameter range (8 – 10 mm ID) with lengths from 1.5” up to 8” (38 to 200+ mm) Versions include open ended, or with sealed/ported versions for directing plasma flow with tapered versions also available. Thermocouple protection sheaths – replacing quartz and silicon carbide (SiC) for multi point thermocouples used in horizontal and vertical furnaces. Usable to temperatures over 1800 C, sapphire thermocouple protection tubes can be used beyond the devitrification limit of quartz. Sapphire is also completely pure, single crystal aluminum oxide – Al2O3, which is a true insulator and is non-porous. Sapphire does not have the outgassing, contamination, and shorting issues that often lead to early life thermocouple failures The most typical versions are 0.394” OD with 0.315” ID with lengths in the 44 – 48” range. (10 mm OD x 8 mm ID x 1148 – 1200+ mm length).

Suppliers

Company
Product
Description
Supplier Links
Sapphire Components -  - Gavish, Inc.
Bedford, NH, USA
Sapphire Components
Sapphire Components
Sapphire Tubes and injectors for Semiconductor applications Sapphire components have proven to be an enabling technology - making it possible to run Semiconductor processes using chemically aggressive plasmas including NF3 andCF4 . Sapphire has replaced quartz and ceramics for sapphire plasma tubes, sapphire rods, sapphire injectors, sapphire windows, sapphire lift pins, and other sapphire components in hundreds of applications. Sapphire tubes and Sapphire injectors for Semiconductor Process Equipment – Process environments using aggressive chemistries such as NF3 andCF4 rapidly erode quartz and ceramic components leading to high part turnover, excessive downtime for part replacement, and high particle counts. Sapphire offers extremely high purity and long life. In many cases, sapphire parts can be used indefinitely. Sapphire Plasma tubes, gas & plasma injectors, and thermocouple protection sheaths replace quartz and ceramic. Sapphire has proven to be an enabling technology to expand the use of aggressive process chemistries not possible with quartz and ceramic components. Sapphire tubes Typical dimensions ranging from 1” to 1.5” (25 to 38 mm OD), with diameters to 3” (76 mm) and lengths to 30” (750 mm) Outer diameters can be precision ground, or left with “as grown” finish Inner diameter is left with “as grown” finish – which proves to be optimal in contact with plasma Plasma and gas injector nozzles - replacing ceramic and quartz, sapphire injectors have proven to reduce particulation, increase time between PM’s, increased uptime, and reduced COO. With cleaning after PM, sapphire injectors can be re-used indefinitely – no “end of life” found in many cases. Numerous configurations typically ranging from 0.3 – 0.4” inner diameter range (8 – 10 mm ID) with lengths from 1.5” up to 8” (38 to 200+ mm) Versions include open ended, or with sealed/ported versions for directing plasma flow with tapered versions also available. Thermocouple protection sheaths – replacing quartz and silicon carbide (SiC) for multi point thermocouples used in horizontal and vertical furnaces. Usable to temperatures over 1800 C, sapphire thermocouple protection tubes can be used beyond the devitrification limit of quartz. Sapphire is also completely pure, single crystal aluminum oxide – Al2O3, which is a true insulator and is non-porous. Sapphire does not have the outgassing, contamination, and shorting issues that often lead to early life thermocouple failures The most typical versions are 0.394” OD with 0.315” ID with lengths in the 44 – 48” range. (10 mm OD x 8 mm ID x 1148 – 1200+ mm length).

Sapphire Tubes and injectors for Semiconductor applications

Sapphire components have proven to be an enabling technology - making it possible to run Semiconductor processes using chemically aggressive plasmas including NF3 andCF4 . Sapphire has replaced quartz and ceramics for sapphire plasma tubes, sapphire rods, sapphire injectors, sapphire windows, sapphire lift pins, and other sapphire components in hundreds of applications.

Sapphire tubes and Sapphire injectors for Semiconductor Process Equipment – Process environments using aggressive chemistries such as NF3 andCF4 rapidly erode quartz and ceramic components leading to high part turnover, excessive downtime for part replacement, and high particle counts. Sapphire offers extremely high purity and long life. In many cases, sapphire parts can be used indefinitely.

Sapphire Plasma tubes, gas & plasma injectors, and thermocouple protection sheaths replace quartz and ceramic. Sapphire has proven to be an enabling technology to expand the use of aggressive process chemistries not possible with quartz and ceramic components.

Sapphire tubes

  • Typical dimensions ranging from 1” to 1.5” (25 to 38 mm OD), with diameters to 3” (76 mm) and lengths to 30” (750 mm)
  • Outer diameters can be precision ground, or left with “as grown” finish
  • Inner diameter is left with “as grown” finish – which proves to be optimal in contact with plasma

Plasma and gas injector nozzles - replacing ceramic and quartz, sapphire injectors have proven to reduce particulation, increase time between PM’s, increased uptime, and reduced COO. With cleaning after PM, sapphire injectors can be re-used indefinitely – no “end of life” found in many cases.

  • Numerous configurations typically ranging from 0.3 – 0.4” inner diameter range (8 – 10 mm ID) with lengths from 1.5” up to 8” (38 to 200+ mm)
  • Versions include open ended, or with sealed/ported versions for directing plasma flow with tapered versions also available.

Thermocouple protection sheaths – replacing quartz and silicon carbide (SiC) for multi point thermocouples used in horizontal and vertical furnaces.

  • Usable to temperatures over 1800 C, sapphire thermocouple protection tubes can be used beyond the devitrification limit of quartz.
  • Sapphire is also completely pure, single crystal aluminum oxide – Al2O3, which is a true insulator and is non-porous. Sapphire does not have the outgassing, contamination, and shorting issues that often lead to early life thermocouple failures
  • The most typical versions are 0.394” OD with 0.315” ID with lengths in the 44 – 48” range. (10 mm OD x 8 mm ID x 1148 – 1200+ mm length).
Supplier's Site

Technical Specifications

  Gavish, Inc.
Product Category Ceramic Tube and Ceramic Rod Products
Product Name Sapphire Components
Shape Spout (optional feature); Tube (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Tubes - PT120 – PT140 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Shape Hollow Stock (Tube, Pipe, Column); Tube
Material Type Piezoelectric; PZT
Width / Diameter 0.0787 to 3.15 inch (2 to 80 mm)
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type High-purity alumina ceramic (Al2O3 >= 99.5%); Alumina
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Alumina Ceramic Tube Sleeving -  - 3X Ceramic Parts Company Limited
3X Ceramic Parts Company Limited
Specs
Material Type Alumina
Thermal Conductivity 27.5 W/m-K (15.89 BTU-ft/hr-ft²-F)
Density 3.9 g/cc (32.55 lbs/gal)
View Details
Boron Nitride Ceramic Crucible-Precision Production -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Shape Rod
Material Type Boron Nitride; Specialty Material
Dielectric Constant 4 #
View Details