Gator Pump, Inc. High Volume Centrifugal 1000 RPM Trailer Pump Marlin

Description
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.
Datasheet
Description
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Volume  Centrifugal 1000 RPM Trailer Pump - Marlin - Gator Pump, Inc.
Brownwood, TX, USA
High Volume Centrifugal 1000 RPM Trailer Pump
Marlin
High Volume Centrifugal 1000 RPM Trailer Pump Marlin
GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements. Industrial Pump Applications – Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

GATOR Pumps can be found in a wide range of industrial and construction environments wherever liquids need to flow from one place to another. Whether the material is corrosive, caustic, acidic, heavy, or abrasive, GATOR Pump will design a hand crafted pump to meet your operational requirements.

Industrial Pump Applications

– Chemical process pumps – Refinery fire suppression – Oilfield water – Mud injection – Mine water pond transfer – Coal companies – Food processors – Gravel and sand quarries – Landfill operators – Manufacturers

GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate.

GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive.

Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp.

Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices.

High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

Supplier's Site Datasheet
Environmental Protection and Waste Removal 1000 RPM Trailer Pump - Marlin - Gator Pump, Inc.
Brownwood, TX, USA
Environmental Protection and Waste Removal 1000 RPM Trailer Pump
Marlin
Environmental Protection and Waste Removal 1000 RPM Trailer Pump Marlin
GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money. GATOR Pumps are engineered to withstand abrasive and caustic fluid properties that other pumps cannot tolerate. We are often called to replace other equipment that meet early end of life due to inability to perform in hostile pumping environments. GATOR Pump Applications For Regular and Emergency Operations: Groundwater remediation – Water / wastewater treatment – Groundwater sampling – Pollution control – Landfill leachate – Condensate pumping – Drinking water clean up – Manure Lagoon Management – Mine Water Pond Transfer Pump GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

GATOR Pumps are proven performers for entities and individuals who must meet regulatory compliance standards. Waste runoff, lagoon pond management, and acid mine drainage are just some of the areas where GATOR Pumps have saved their owners significant time and money.

GATOR Pumps are engineered to withstand abrasive and caustic fluid properties that other pumps cannot tolerate. We are often called to replace other equipment that meet early end of life due to inability to perform in hostile pumping environments.

GATOR Pump Applications For Regular and Emergency Operations:

Groundwater remediation – Water / wastewater treatment – Groundwater sampling – Pollution control – Landfill leachate – Condensate pumping – Drinking water clean up – Manure Lagoon Management – Mine Water Pond Transfer Pump

GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate.

GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive.

Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp.

Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices.

High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

Supplier's Site Datasheet
Wetland and Wildlife Management PTO 1000 RPM Trailer Pump - Marlin - Gator Pump, Inc.
Brownwood, TX, USA
Wetland and Wildlife Management PTO 1000 RPM Trailer Pump
Marlin
Wetland and Wildlife Management PTO 1000 RPM Trailer Pump Marlin
The U.S. has hundreds of thousands of named lakes and countless ponds , many of which are on private property. With hunting and fishing as a sport and leisure activity at an all-time high in the U.S., GATOR Pump has become the recognized leader in providing pumps that create wildlife habitats for hunting and fishing concerns. We even provide flood water control for the Robertson family of “Duck Dynasty!” Following are some of the uses for GATOR Pumps on federal and privately owned wetlands: Flooding of wildlife habitats for duck hunting – Cleaning of ponds, lagoons, or lakes of sludge and sediment – Aquatic weed control pump – High-volume water transfers from ponds, canals, ditches, and lakes – wetland/wildlife water management GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

The U.S. has hundreds of thousands of named lakes and countless ponds , many of which are on private property. With hunting and fishing as a sport and leisure activity at an all-time high in the U.S., GATOR Pump has become the recognized leader in providing pumps that create wildlife habitats for hunting and fishing concerns. We even provide flood water control for the Robertson family of “Duck Dynasty!”

Following are some of the uses for GATOR Pumps on federal and privately owned wetlands:

Flooding of wildlife habitats for duck hunting – Cleaning of ponds, lagoons, or lakes of sludge and sediment – Aquatic weed control pump – High-volume water transfers from ponds, canals, ditches, and lakes – wetland/wildlife water management

GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate.

GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive.

Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp.

Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices.

High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

Supplier's Site Datasheet
GATOR Agriculture PTO 1000 RPM Trailer Pump - Marlin - Gator Pump, Inc.
Brownwood, TX, USA
GATOR Agriculture PTO 1000 RPM Trailer Pump
Marlin
GATOR Agriculture PTO 1000 RPM Trailer Pump Marlin
For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement. GATOR Pump Agricultural Applications Crop irrigation pump (flood and row irrigation) – Dewatering of crops – Dairy and hog waste management – Tail-water reuse – Dredging water intakes for irrigation and aqua-culture – Harvesting of peat bogs – Cleaning of ponds or lagoons of sludge and sediment – Aquatic weed control – High-volume water transfers from ponds, canals, ditches, and rivers – Crawfish farms – Catfish farms – Shrimp farms GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8′ steel plate. GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive. Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp. Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices. High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

For over 38 years, GATOR Pumps have been used by agricultural producers worldwide. Whether your need is high-volume pumping, pumping water off flooded fields, or supplying water to flood and furrow-irrigated farmland, there is a GATOR Pump for every requirement.

GATOR Pump Agricultural Applications

Crop irrigation pump (flood and row irrigation) – Dewatering of crops – Dairy and hog waste management – Tail-water reuse – Dredging water intakes for irrigation and aqua-culture – Harvesting of peat bogs – Cleaning of ponds or lagoons of sludge and sediment – Aquatic weed control – High-volume water transfers from ponds, canals, ditches, and rivers – Crawfish farms – Catfish farms – Shrimp farms

GATOR Pumps are steel fabricated with heavy duty structural steel tubing. Cases and impellers are made of 3/8″ steel plate.

GATOR Trailer Centrifugal Pumps supply large volumes of water using tractor, diesel, or electric power. Trailer pumps are available with either 540 or 1000 RPM PTO drive.

Operation includes backing the trailer in to the water, attaching flexible drive shaft between power unit and pump shaft and connecting industrial tubing to the discharge pipe with a clamp.

Trailer allows pumping from several sites and water levels. Maintenance is practically eliminated by a design without seals or priming devices.

High flow per horsepower combined with solid steel fabrication make GATOR the best trailer pump on the market.

Supplier's Site Datasheet

Technical Specifications

  Gator Pump, Inc. Gator Pump, Inc. Gator Pump, Inc. Gator Pump, Inc.
Product Category Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps Liquid Handling Pumps
Product Number Marlin Marlin Marlin Marlin
Product Name High Volume Centrifugal 1000 RPM Trailer Pump Environmental Protection and Waste Removal 1000 RPM Trailer Pump Wetland and Wildlife Management PTO 1000 RPM Trailer Pump GATOR Agriculture PTO 1000 RPM Trailer Pump
Pump Type Centrifugal Pump; Dewatering Pump; Submersible Pump Centrifugal Pump; Dewatering Pump; Submersible Pump Centrifugal Pump; Dewatering Pump; Submersible Pump Centrifugal Pump; Dewatering Pump; Submersible Pump
Discharge Size 16.000 inch (406 mm) 16.000 inch (406 mm) 16.000 inch (406 mm) 16.000 inch (406 mm)
Power Source NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO NoSourceIncluded; AC (optional feature); Gasoline or Diesel Engine (optional feature); Tractor PTO NoSourceIncluded; Tractor PTO
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H47E-HP - KC1-H47E-HP - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air Pressure Amplifier - HAA31 Series - Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 600.0 psi (422 m of Water)
Power Source Air or Pneumatic
View Details
NMT Submersible Long Shaft Centrifugal Pump for the Chemical Industry -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Submersible Pump
Media Chemical Pump
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details