Gates Corporation Bushing SDS.3/4

Description
BUSHING, STYLE: QD, BUSHING TYPE: SDS, BOLT CIRCLE DIAMETER: 1-11/16, SCREW THREAD SIZE: 1/4-20, NUMBER OF BOLT HOLES: 3, FLANGE THICKNESS: 0.4375, BORE DIAMETER: 0.7500. FREE 2 YEAR RADWELL WARRANTY
Description
BUSHING, STYLE: QD, BUSHING TYPE: SDS, BOLT CIRCLE DIAMETER: 1-11/16, SCREW THREAD SIZE: 1/4-20, NUMBER OF BOLT HOLES: 3, FLANGE THICKNESS: 0.4375, BORE DIAMETER: 0.7500. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 6797343 - Radwell International
Willingboro, NJ, United States
Bushing
6797343
Bushing 6797343
BUSHING, STYLE: QD, BUSHING TYPE: SDS, BOLT CIRCLE DIAMETER: 1-11/16, SCREW THREAD SIZE: 1/4-20, NUMBER OF BOLT HOLES: 3, FLANGE THICKNESS: 0.4375, BORE DIAMETER: 0.7500. FREE 2 YEAR RADWELL WARRANTY

BUSHING, STYLE: QD, BUSHING TYPE: SDS, BOLT CIRCLE DIAMETER: 1-11/16, SCREW THREAD SIZE: 1/4-20, NUMBER OF BOLT HOLES: 3, FLANGE THICKNESS: 0.4375, BORE DIAMETER: 0.7500. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 6797343
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

0.878
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.8780 inch (22.30 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
Custom Multi-Lobe Semi-Floating Bearings - MLSF - Waukesha Bearings
Specs
Bushing Type Sleeve
Design Units Inch
Shaft OD 0.5000 inch (12.70 mm)
View Details
Bushing - 185568108 - Radwell International
Accurate Bushing Company, Inc.
Specs
Design Units Metric
View Details