Gates Corporation Sprocket/Gear P44-5MGT-15-1108

Description
TIMING PULLEY, TEETH: 44, TOOTH STYLE: 5P, FOR BELT WIDTH (MM): 15, TYPE; A1F, MATERIAL: STEEL, FINISH: BLACK OXIDE, BORE TYPE: TL. FREE 2 YEAR RADWELL WARRANTY
Description
TIMING PULLEY, TEETH: 44, TOOTH STYLE: 5P, FOR BELT WIDTH (MM): 15, TYPE; A1F, MATERIAL: STEEL, FINISH: BLACK OXIDE, BORE TYPE: TL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Sprocket/Gear - 227328385 - Radwell International
Willingboro, NJ, United States
Sprocket/Gear
227328385
Sprocket/Gear 227328385
TIMING PULLEY, TEETH: 44, TOOTH STYLE: 5P, FOR BELT WIDTH (MM): 15, TYPE; A1F, MATERIAL: STEEL, FINISH: BLACK OXIDE, BORE TYPE: TL. FREE 2 YEAR RADWELL WARRANTY

TIMING PULLEY, TEETH: 44, TOOTH STYLE: 5P, FOR BELT WIDTH (MM): 15, TYPE; A1F, MATERIAL: STEEL, FINISH: BLACK OXIDE, BORE TYPE: TL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gears
Product Number 227328385
Product Name Sprocket/Gear
Unlock Full Specs
to access all available technical data

Similar Products

Duplex Sprocket and Platewheel -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Center Center Bore
View Details
Spur Gears - 8787821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details