Gates Corporation Belt B158

Description
V-BELT, B SECTION, 90032158, HI-POWER II BELTS, 161 IN OUTSIDE LENGTH, 21/32 IN TOP WIDTH, 13/32 IN THICKNESS, 1 RIB, OIL AND HEAT RESISTANT, FABRIC COVER/POLYESTER CORDS/RUBBER BODY MATERIAL, WRAPPED CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY
Description
V-BELT, B SECTION, 90032158, HI-POWER II BELTS, 161 IN OUTSIDE LENGTH, 21/32 IN TOP WIDTH, 13/32 IN THICKNESS, 1 RIB, OIL AND HEAT RESISTANT, FABRIC COVER/POLYESTER CORDS/RUBBER BODY MATERIAL, WRAPPED CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 429430 - Radwell International
Willingboro, NJ, United States
V-BELT, B SECTION, 90032158, HI-POWER II BELTS, 161 IN OUTSIDE LENGTH, 21/32 IN TOP WIDTH, 13/32 IN THICKNESS, 1 RIB, OIL AND HEAT RESISTANT, FABRIC COVER/POLYESTER CORDS/RUBBER BODY MATERIAL, WRAPPED CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY

V-BELT, B SECTION, 90032158, HI-POWER II BELTS, 161 IN OUTSIDE LENGTH, 21/32 IN TOP WIDTH, 13/32 IN THICKNESS, 1 RIB, OIL AND HEAT RESISTANT, FABRIC COVER/POLYESTER CORDS/RUBBER BODY MATERIAL, WRAPPED CONSTRUCTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 429430
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005526 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.3937 inch (10 mm)
Length 197 inch (5000 mm)
View Details
 - Transmission Belt Series - F.N. Sheppard & Co.
F.N. Sheppard & Co.
Specs
Application PowerTransmission
Material Polyurethane
View Details