Gates Corporation Belt B105

Description
POWER BELT, SECTION B, 21/32" WIDTH, 108.1" OUTSIDE LENGTH, BANDED V-BELT 105.45" INTERNAL LENGTH, GATES RUBBER COMPOUND, NO. B105. FREE 2 YEAR RADWELL WARRANTY
Description
POWER BELT, SECTION B, 21/32" WIDTH, 108.1" OUTSIDE LENGTH, BANDED V-BELT 105.45" INTERNAL LENGTH, GATES RUBBER COMPOUND, NO. B105. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 6793620 - Radwell International
Willingboro, NJ, United States
POWER BELT, SECTION B, 21/32" WIDTH, 108.1" OUTSIDE LENGTH, BANDED V-BELT 105.45" INTERNAL LENGTH, GATES RUBBER COMPOUND, NO. B105. FREE 2 YEAR RADWELL WARRANTY

POWER BELT, SECTION B, 21/32" WIDTH, 108.1" OUTSIDE LENGTH, BANDED V-BELT 105.45" INTERNAL LENGTH, GATES RUBBER COMPOUND, NO. B105. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 6793620
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 7005522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.6693 inch (17 mm)
Length 39.37 inch (1000 mm)
View Details
Endless Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Anti-Static
View Details
Flame Retardant Belts - H250000260 - Habasit America
Specs
Application Inclined Conveying; Packaging; Decline belt, Incline belt, Light package handling, Mail handling / mail sorting belt
Material Neoprene; Rubber; Chloroprene Rubber (Neoprene)
Thickness 0.1772 inch (4.5 mm)
View Details