Gates Corporation Belt A54

Description
V-BELT, CLASSICAL SERIES-INCH, HI-POWER II BELT STYLE, SECTION SIZE A/1 SECTION, 1/2 INCH TOP WIDTH, 56 INCH OUTSIDE LENGTH, 0.3125 IN OVERALL HEIGHT, SMOOTH, EPDM MATERIAL W/POLYESTER REINFORCING CORD, 90022054. FREE 2 YEAR RADWELL WARRANTY
Description
V-BELT, CLASSICAL SERIES-INCH, HI-POWER II BELT STYLE, SECTION SIZE A/1 SECTION, 1/2 INCH TOP WIDTH, 56 INCH OUTSIDE LENGTH, 0.3125 IN OVERALL HEIGHT, SMOOTH, EPDM MATERIAL W/POLYESTER REINFORCING CORD, 90022054. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Belt - 6784808 - Radwell International
Willingboro, NJ, United States
V-BELT, CLASSICAL SERIES-INCH, HI-POWER II BELT STYLE, SECTION SIZE A/1 SECTION, 1/2 INCH TOP WIDTH, 56 INCH OUTSIDE LENGTH, 0.3125 IN OVERALL HEIGHT, SMOOTH, EPDM MATERIAL W/POLYESTER REINFORCING CORD, 90022054. FREE 2 YEAR RADWELL WARRANTY

V-BELT, CLASSICAL SERIES-INCH, HI-POWER II BELT STYLE, SECTION SIZE A/1 SECTION, 1/2 INCH TOP WIDTH, 56 INCH OUTSIDE LENGTH, 0.3125 IN OVERALL HEIGHT, SMOOTH, EPDM MATERIAL W/POLYESTER REINFORCING CORD, 90022054. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Flat Belts
Product Number 6784808
Product Name Belt
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Polyester
Thickness 0.0180 inch (0.4572 mm)
Width 0.2500 inch (6.35 mm)
View Details
Link Belts - 679713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Pet, pur
Width 0.4331 inch (11 mm)
Length 197 inch (5000 mm)
View Details
Perforated Belts -  - Belt Technologies, Inc.
Belt Technologies, Inc.
Specs
Application General Purpose; Food & Beverage Processing; High Temperature; Manufacturing; Packaging
Features Rated for Sanitary (Food) Applications; Perforated; Anti-Static
Thickness 0.0020 to 0.0310 inch (0.0508 to 0.7874 mm)
View Details
Rubber Saturated Ulti-Mate Belts - H250000539 - Habasit America
Specs
Material Polyvinyl Chloride; Polyvinylchloride (PVC)
Thickness 0.1598 inch (4.06 mm)
Width 72 inch (1829 mm)
View Details