Gates Corporation V & Wedge Belts 9645-01450

Description
GATES QUAD-POWER4 VB XPB1450/5VX575
Request a Quote
Description
GATES QUAD-POWER4 VB XPB1450/5VX575
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117825 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117825
V & Wedge Belts 2117825
GATES QUAD-POWER4 VB XPB1450/5VX575

GATES QUAD-POWER4 VB XPB1450/5VX575

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117825
Product Name V & Wedge Belts
English B/5L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365345 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.36 inch (314.00 mm)
Belt Polyamide
View Details
High Capacity Narrow V-Belts - SPC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPC
Other Section Other
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912062* - Fenner Drives
Specs
English A/4L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details