Gates Corporation V & Wedge Belts 9644-00800

Description
GATES QUAD-POWER4 VB XPA800
Request a Quote
Description
GATES QUAD-POWER4 VB XPA800
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117811 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117811
V & Wedge Belts 2117811
GATES QUAD-POWER4 VB XPA800

GATES QUAD-POWER4 VB XPA800

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117811
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HAA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 154.33 inch (2000.00 to 3920.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2149772 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 14.80 inch (376.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Belts - CONTI®V FO LAM / CONTI®V FO LAM ADVANCE - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details