Gates Corporation V & Wedge Belts 9644-00732

Description
GATES QUAD-POWER4 VB XPA732
Request a Quote
Description
GATES QUAD-POWER4 VB XPA732
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117808 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117808
V & Wedge Belts 2117808
GATES QUAD-POWER4 VB XPA732

GATES QUAD-POWER4 VB XPA732

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117808
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368388 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 89.76 inch (2280.00 mm)
Minimum Pulley Size 5.51 inch (140.00 mm)
View Details
Classical Section V-Belts - E/40 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 492.13 inch (3000.00 to 12500.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 B Wing-Top - 1032048 - Fenner Drives
Specs
English B/5L
Belt Urethane / Polyurethane
Minimum Pulley Size 3.25 inch (82.55 mm)
View Details