Gates Corporation V & Wedge Belts 964300950

Description
GATES QUAD-POWER4 VB XPZ950/3VX375
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ950/3VX375
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117903 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117903
V & Wedge Belts 2117903
GATES QUAD-POWER4 VB XPZ950/3VX375

GATES QUAD-POWER4 VB XPZ950/3VX375

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117903
Product Name V & Wedge Belts
Belt Length 37.40 inch (950.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HCC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 89.76 to 226.38 inch (2280.00 to 5750.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 32.48 inch (825.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Belts - CONTI®V - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature); C (optional feature); D (optional feature); E (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature); 20mm (optional feature); 22mm (optional feature); 25mm (optional feature); 32mm (optional feature); 40mm (optional feature)
Belt Length 425.00 to 13208.00 inch (10794.99 to 335483.02 mm)
View Details