Gates Corporation V & Wedge Belts 9643-02030

Description
Gates XPZ2030/3VX800 QUAD-POWER 4
Request a Quote
Description
Gates XPZ2030/3VX800 QUAD-POWER 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117366 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117366
V & Wedge Belts 2117366
Gates XPZ2030/3VX800 QUAD-POWER 4

Gates XPZ2030/3VX800 QUAD-POWER 4

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117366
Product Name V & Wedge Belts
Belt Length 79.92 inch (2030.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 599mm Pitch Length V-Belt - A 6R12M2L610 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 24.02 inch (610.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 20 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 92.91 to 314.96 inch (2360.00 to 8000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 29.53 inch (750.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
BanFlex® (3M, 5M, 7M, 11M) -  - Bando American, Inc.
Bando American, Inc.
Specs
Metric 5mm
Belt Length 7.09 to 90.55 inch (180.00 to 2300.00 mm)
View Details