Gates Corporation V & Wedge Belts 9643-01987

Description
GATES QUAD-POWER4 VB XPZ1987/3VX784
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1987/3VX784
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117364 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117364
V & Wedge Belts 2117364
GATES QUAD-POWER4 VB XPZ1987/3VX784

GATES QUAD-POWER4 VB XPZ1987/3VX784

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117364
Product Name V & Wedge Belts
Belt Length 78.23 inch (1987.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1365366 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 23.94 inch (608.00 mm)
Belt Polyamide
View Details
Classical V-Belts - HC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.87 inch (22.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
SuperTLink® V-Belts - 8011360 - Fenner Drives
Specs
Metric SPB
Type Single Band
Belt Urethane / Polyurethane
View Details