Gates Corporation V & Wedge Belts 9643-01800

Description
GATES QUAD-POWER4 VB XPZ1800/3VX710
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1800/3VX710
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117873 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117873
V & Wedge Belts 2117873
GATES QUAD-POWER4 VB XPZ1800/3VX710

GATES QUAD-POWER4 VB XPZ1800/3VX710

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117873
Product Name V & Wedge Belts
Belt Length 70.87 inch (1800.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - Z/10 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 11.42 to 98.43 inch (290.00 to 2500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739977 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 44.57 inch (1132.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V FO LAM / CONTI®V FO LAM ADVANCE - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details