Gates Corporation V & Wedge Belts 9643-01420

Description
GATES QUAD-POWER4 VB XPZ1420/3VX563
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1420/3VX563
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117866 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117866
V & Wedge Belts 2117866
GATES QUAD-POWER4 VB XPZ1420/3VX563

GATES QUAD-POWER4 VB XPZ1420/3VX563

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117866
Product Name V & Wedge Belts
Belt Length 55.91 inch (1420.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 74.80 inch (1900.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Poly V-Belts - H - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed H
Belt Length 22.05 to 84.84 inch (560.00 to 2155.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 10.60 inch (269.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Hexagonal (Notch) V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature)
Other Section Other
Belt Length 68.90 to 236.22 inch (1750.00 to 6000.00 mm)
View Details