Gates Corporation V & Wedge Belts 9643-01320

Description
GATES QUAD-POWER4 VB XPZ1320/3VX520
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1320/3VX520
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117862 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117862
V & Wedge Belts 2117862
GATES QUAD-POWER4 VB XPZ1320/3VX520

GATES QUAD-POWER4 VB XPZ1320/3VX520

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117862
Product Name V & Wedge Belts
Belt Length 51.97 inch (1320.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 701mm Pitch Length V-Belt - A 6R12M2L711 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 27.99 inch (711.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical V-Belts - HB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.67 inch (17.00 mm)
View Details
V & Wedge Belts - 2056771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 34.92 inch (887.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details
Industrial Belts - CONTI®V FO LAM / CONTI®V FO LAM ADVANCE - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details