Gates Corporation V & Wedge Belts 9643-01312

Description
GATES QUAD-POWER4 VB XPZ1312/3VX518
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1312/3VX518
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117861 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117861
V & Wedge Belts 2117861
GATES QUAD-POWER4 VB XPZ1312/3VX518

GATES QUAD-POWER4 VB XPZ1312/3VX518

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117861
Product Name V & Wedge Belts
Belt Length 51.65 inch (1312.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149746 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 13.62 inch (346.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 85 - 4912065 - Fenner Drives
Specs
English O/3L/Z
Type Multiple Band
Number 2
View Details