Gates Corporation V & Wedge Belts 9643-01280

Description
GATES QUAD-POWER4 VB XPZ1280/3VX505
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1280/3VX505
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117859 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117859
V & Wedge Belts 2117859
GATES QUAD-POWER4 VB XPZ1280/3VX505

GATES QUAD-POWER4 VB XPZ1280/3VX505

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117859
Product Name V & Wedge Belts
Belt Length 50.39 inch (1280.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 447mm Pitch Length V-Belt - A 6R12M2L457 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.99 inch (457.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
V & Wedge Belts - 1368415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
Belt Length 35.91 inch (912.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Power Ace® Aramid Combo V-Belts (8VK) -  - Bando American, Inc.
Specs
English 8V
Belt Length 126.00 to 561.00 inch (3200.40 to 14249.39 mm)
Type Multiple Band
View Details