Gates Corporation V & Wedge Belts 9643-01237

Description
GATES QUAD-POWER4 VB XPZ1237/3VX487
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1237/3VX487
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117856 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117856
V & Wedge Belts 2117856
GATES QUAD-POWER4 VB XPZ1237/3VX487

GATES QUAD-POWER4 VB XPZ1237/3VX487

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117856
Product Name V & Wedge Belts
Belt Length 48.70 inch (1237.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.60 inch (802.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - RA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.51 inch (13.00 mm)
View Details
V & Wedge Belts - 1368417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 39.37 inch (1000.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
Industrial Belts - CONTI®V FO PIONEER - ContiTech AG
Specs
Belt Length 512.00 to 2932.00 inch (13004.79 to 74472.76 mm)
Type Single Band
Belt Rubber
View Details