Gates Corporation V & Wedge Belts 9643-01212

Description
GATES QUAD-POWER4 VB XPZ1212/3VX479
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1212/3VX479
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117855 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117855
V & Wedge Belts 2117855
GATES QUAD-POWER4 VB XPZ1212/3VX479

GATES QUAD-POWER4 VB XPZ1212/3VX479

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117855
Product Name V & Wedge Belts
Belt Length 47.72 inch (1212.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368358 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 50.47 inch (1282.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 498mm Pitch Length V-Belt - A 6R12M2L508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 20.00 inch (508.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Opaque 80 - 4940014* - Fenner Drives
Specs
Metric 20mm
Type Single Band
Belt Urethane / Polyurethane
View Details