Gates Corporation V & Wedge Belts 9643-01150

Description
GATES QUAD-POWER4 VB XPZ1150/3VX454
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1150/3VX454
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117332 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117332
V & Wedge Belts 2117332
GATES QUAD-POWER4 VB XPZ1150/3VX454

GATES QUAD-POWER4 VB XPZ1150/3VX454

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117332
Product Name V & Wedge Belts
Belt Length 45.28 inch (1150.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Poly V Belts - 2075954 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 30.00 inch (762.00 mm)
Belt Rubber; Rubber
View Details
Poly V-Belts - K - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
V-Ribbed K
Belt Length 21.26 to 95.28 inch (540.00 to 2420.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Opaque 80 - 4940014* - Fenner Drives
Specs
Metric 20mm
Type Single Band
Belt Urethane / Polyurethane
View Details