Gates Corporation V & Wedge Belts 9643-01137

Description
GATES QUAD-POWER4 VB XPZ1137/3VX450
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1137/3VX450
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117852 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117852
V & Wedge Belts 2117852
GATES QUAD-POWER4 VB XPZ1137/3VX450

GATES QUAD-POWER4 VB XPZ1137/3VX450

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117852
Product Name V & Wedge Belts
Belt Length 44.76 inch (1137.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2056733 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 52.76 inch (1340.00 mm)
Belt Rubber; Rubber
View Details
Harvester V-Belts - HI - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.75 inch (44.50 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist® Ground Round® - 04051060 - Fenner Drives
Specs
Other Section Other
Type Single Band
Belt Urethane / Polyurethane
View Details