Gates Corporation V & Wedge Belts 9643-01060

Description
GATES QUAD-POWER4 VB XPZ1060/3VX420
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1060/3VX420
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117848 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117848
V & Wedge Belts 2117848
GATES QUAD-POWER4 VB XPZ1060/3VX420

GATES QUAD-POWER4 VB XPZ1060/3VX420

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117848
Product Name V & Wedge Belts
Belt Length 41.73 inch (1060.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
V & Wedge Belts - 1739990 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 51.97 inch (1320.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V GARDEN - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Belt Length 170.00 to 990.00 inch (4318.00 to 25145.99 mm)
Type Single Band
View Details