Gates Corporation V & Wedge Belts 9643-01000

Description
GATES QUAD-POWER4 VB XPZ1000/3VX395
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ1000/3VX395
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117844 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117844
V & Wedge Belts 2117844
GATES QUAD-POWER4 VB XPZ1000/3VX395

GATES QUAD-POWER4 VB XPZ1000/3VX395

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117844
Product Name V & Wedge Belts
Belt Length 39.37 inch (1000.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 1368446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 66.93 inch (1700.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details
High Capacity Narrow V-Belts - 8V/25N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 8V
Other Section Other
Belt Length 100.00 to 500.00 inch (2540.00 to 12700.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Clear 95 - 4911070* - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details