Gates Corporation V & Wedge Belts 9643-00937

Description
GATES QUAD-POWER4 VB XPZ937/3VX370
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ937/3VX370
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117902 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117902
V & Wedge Belts 2117902
GATES QUAD-POWER4 VB XPZ937/3VX370

GATES QUAD-POWER4 VB XPZ937/3VX370

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117902
Product Name V & Wedge Belts
Belt Length 36.89 inch (937.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 13.60 inch (345.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - E/40 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 118.11 to 492.13 inch (3000.00 to 12500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739991 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 79.53 inch (2020.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V GARDEN - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Belt Length 170.00 to 990.00 inch (4318.00 to 25145.99 mm)
Type Single Band
View Details