Gates Corporation V & Wedge Belts 9643-00887

Description
GATES QUAD-POWER4 VB XPZ887/3VX350
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ887/3VX350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117898 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117898
V & Wedge Belts 2117898
GATES QUAD-POWER4 VB XPZ887/3VX350

GATES QUAD-POWER4 VB XPZ887/3VX350

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117898
Product Name V & Wedge Belts
Belt Length 34.92 inch (887.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149739 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
High Capacity Narrow V-Belts - SPC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Metric SPC
Other Section Other
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Hyfen 85 CXR - 5260525 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details