Gates Corporation V & Wedge Belts 9643-00612

Description
GATES QUAD-POWER4 VB XPZ612/3VX243
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ612/3VX243
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117880 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117880
V & Wedge Belts 2117880
GATES QUAD-POWER4 VB XPZ612/3VX243

GATES QUAD-POWER4 VB XPZ612/3VX243

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117880
Product Name V & Wedge Belts
Belt Length 24.09 inch (612.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
V & Wedge Belts - 2056777 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 37.87 inch (962.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 1.97 inch (50.00 mm)
View Details