Gates Corporation V & Wedge Belts 9643-00562

Description
GATES QUAD-POWER4 VB XPZ562/3VX223
Request a Quote
Description
GATES QUAD-POWER4 VB XPZ562/3VX223
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118680 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118680
V & Wedge Belts 2118680
GATES QUAD-POWER4 VB XPZ562/3VX223

GATES QUAD-POWER4 VB XPZ562/3VX223

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118680
Product Name V & Wedge Belts
Belt Length 22.13 inch (562.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.60 inch (396.24 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HAA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 154.33 inch (2000.00 to 3920.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2056725 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 39.37 inch (1000.00 mm)
Belt Rubber; Rubber
View Details
Industrial Belts - CONTI®V FO LAM POWER - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature); 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details