Gates Corporation V & Wedge Belts 9333-03282

Description
GATES SUPER HC VB SPA3282
Request a Quote
Description
GATES SUPER HC VB SPA3282
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117620 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117620
V & Wedge Belts 2117620
GATES SUPER HC VB SPA3282

GATES SUPER HC VB SPA3282

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117620
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 28.60 inch (726.44 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - D/32 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 78.74 to 492.13 inch (2000.00 to 12500.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739974 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 52.64 inch (1337.00 mm)
Belt Rubber; Rubber
Minimum Pulley Size 2.48 inch (63.00 mm)
View Details
Agricultural Belts - AGRIDUR® multiple V-ribbed belts - ContiTech AG
Specs
V-Ribbed PJ (optional feature); PK (optional feature); PL (optional feature); PM (optional feature)
Type Multiple Band
Belt Rubber
View Details