Gates Corporation V & Wedge Belts 9333-01482

Description
GATES SUPER HC VB SPA1482
Request a Quote
Description
GATES SUPER HC VB SPA1482
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2118354 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2118354
V & Wedge Belts 2118354
GATES SUPER HC VB SPA1482

GATES SUPER HC VB SPA1482

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2118354
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149745 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 17.13 inch (435.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Classical V-Belts - HA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 0.51 inch (13.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Power Twist Plus® V-Belts - 0405230 - Fenner Drives
Specs
English A/4L
Type Single Band
Belt Urethane / Polyurethane
View Details