Gates Corporation V & Wedge Belts 9333-00857

Description
GATES SUPER HC VB SPA857
Request a Quote
Description
GATES SUPER HC VB SPA857
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122318 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122318
V & Wedge Belts 2122318
GATES SUPER HC VB SPA857

GATES SUPER HC VB SPA857

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122318
Product Name V & Wedge Belts
English A/4L
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R3V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.35 inch (9.00 mm)
View Details
V & Wedge Belts - 1365357 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 23.94 inch (608.00 mm)
Belt Polyamide
View Details