Gates Corporation V & Wedge Belts 9331-02410

Description
GATES SUPER HC VB SPZ2410/3V950
Request a Quote
Description
GATES SUPER HC VB SPZ2410/3V950
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122420 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122420
V & Wedge Belts 2122420
GATES SUPER HC VB SPZ2410/3V950

GATES SUPER HC VB SPZ2410/3V950

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122420
Product Name V & Wedge Belts
Metric SPZ
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 752mm Pitch Length V-Belt - A 6R12M2L762 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 30.00 inch (762.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
V & Wedge Belts - 2056761 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 64.57 inch (1640.00 mm)
Belt Rubber; Rubber
View Details
BanFlex® (3M, 5M, 7M, 11M) -  - Bando American, Inc.
Bando American, Inc.
Specs
Metric 5mm
Belt Length 7.09 to 90.55 inch (180.00 to 2300.00 mm)
View Details