Gates Corporation V & Wedge Belts 9331-02287

Description
GATES SUPER HC VB SPZ2287/3V900
Request a Quote
Description
GATES SUPER HC VB SPZ2287/3V900
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122418 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122418
V & Wedge Belts 2122418
GATES SUPER HC VB SPZ2287/3V900

GATES SUPER HC VB SPZ2287/3V900

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122418
Product Name V & Wedge Belts
Belt Length 89.76 inch (2280.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 549mm Pitch Length V-Belt - A 6R12M2L559 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 22.01 inch (559.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Harvester V-Belts - HK - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 1.50 inch (38.10 mm)
View Details
V & Wedge Belts - 1365346 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.36 inch (314.00 mm)
Belt Polyamide
View Details
Industrial Belts - CONTI®V GARDEN - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Belt Length 170.00 to 990.00 inch (4318.00 to 25145.99 mm)
Type Single Band
View Details