Gates Corporation V & Wedge Belts 9331-01600

Description
GATES SUPER HC VB SPZ1600/3V630
Request a Quote
Description
GATES SUPER HC VB SPZ1600/3V630
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117755 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117755
V & Wedge Belts 2117755
GATES SUPER HC VB SPZ1600/3V630

GATES SUPER HC VB SPZ1600/3V630

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117755
Product Name V & Wedge Belts
Belt Length 62.99 inch (1600.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 26.60 inch (675.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Harvester V-Belts - HM - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Width 2.00 inch (50.80 mm)
View Details
V & Wedge Belts - 2612670 - RS Components, Ltd.
RS Components, Ltd.
Specs
Metric SPZ
View Details
Industrial Belts - CONTI®V FO PIONEER - ContiTech AG
Specs
Belt Length 512.00 to 2932.00 inch (13004.79 to 74472.76 mm)
Type Single Band
Belt Rubber
View Details