Gates Corporation V & Wedge Belts 9331-01512

Description
GATES SUPER HC VB SPZ1512/3V600
Request a Quote
Description
GATES SUPER HC VB SPZ1512/3V600
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117194 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117194
V & Wedge Belts 2117194
GATES SUPER HC VB SPZ1512/3V600

GATES SUPER HC VB SPZ1512/3V600

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117194
Product Name V & Wedge Belts
Belt Length 59.06 inch (1500.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 17.60 inch (447.04 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Automotive V-Belts - 12,5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 29.53 to 88.58 inch (750.00 to 2250.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1739997 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 127.95 inch (3250.00 mm)
Belt Rubber; Rubber
View Details
Agricultural Belts - AGRIDUR® wrapped V-belts - ContiTech AG
Specs
English C (optional feature); D (optional feature); E (optional feature)
Metric SPB (optional feature); SPC (optional feature); 20mm (optional feature); 25mm (optional feature)
Belt Length 12500.00 inch (317499.83 mm)
View Details