Gates Corporation V & Wedge Belts 9331-01487

Description
GATES SUPER HC VB SPZ1487
Request a Quote
Description
GATES SUPER HC VB SPZ1487
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117193 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117193
V & Wedge Belts 2117193
GATES SUPER HC VB SPZ1487

GATES SUPER HC VB SPZ1487

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117193
Product Name V & Wedge Belts
Belt Length 55.12 inch (1400.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 9.60 inch (243.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 53.50 to 354.33 inch (1359.00 to 9000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1368412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 36.42 inch (925.00 mm)
Minimum Pulley Size 2.48 inch (63.00 mm)
Belt Width 0.39 inch (10.00 mm)
View Details