Gates Corporation V & Wedge Belts 9331-01237

Description
GATES SUPER HC VB SPZ1237
Request a Quote
Description
GATES SUPER HC VB SPZ1237
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117690 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117690
V & Wedge Belts 2117690
GATES SUPER HC VB SPZ1237

GATES SUPER HC VB SPZ1237

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117690
Product Name V & Wedge Belts
Belt Length 47.24 inch (1200.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

V & Wedge Belts - 2149765 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Banded V-Belts - RA - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.51 inch (13.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 498mm Pitch Length V-Belt - A 6R12M2L508 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 20.00 inch (508.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Eagle Orange 85 R - 4940067* - Fenner Drives
Specs
English B/5L
Type Single Band
Belt Urethane / Polyurethane
View Details