Gates Corporation V & Wedge Belts 9331-01187

Description
GATES SUPER HC VB SPZ1187
Request a Quote
Description
GATES SUPER HC VB SPZ1187
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117188 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117188
V & Wedge Belts 2117188
GATES SUPER HC VB SPZ1187

GATES SUPER HC VB SPZ1187

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117188
Product Name V & Wedge Belts
Belt Length 43.31 inch (1100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 21.60 inch (548.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2149739 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Industrial Banded Belts - CONTI®V MULTIBELT - ContiTech AG
Specs
English A/4L (optional feature); B/5L (optional feature); C (optional feature); 3V (optional feature); 5V (optional feature); 8V (optional feature)
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
V-Ribbed J (optional feature)
View Details