Gates Corporation V & Wedge Belts 9331-01162

Description
GATES SUPER HC VB SPZ1162
Request a Quote
Description
GATES SUPER HC VB SPZ1162
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117686 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117686
V & Wedge Belts 2117686
GATES SUPER HC VB SPZ1162

GATES SUPER HC VB SPZ1162

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117686
Product Name V & Wedge Belts
Belt Length 43.31 inch (1100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Classical Section V-Belts - 25 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 53.50 to 354.33 inch (1359.00 to 9000.00 mm)
Type Single Band
View Details
V & Wedge Belts - 1365345 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 12.36 inch (314.00 mm)
Belt Polyamide
View Details
Industrial Banded Belts - CONTI®V MULTIBELT POWER - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details