Gates Corporation V & Wedge Belts 9331-01150

Description
GATES SUPER HC VB SPZ1150
Request a Quote
Description
GATES SUPER HC VB SPZ1150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117187 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117187
V & Wedge Belts 2117187
GATES SUPER HC VB SPZ1150

GATES SUPER HC VB SPZ1150

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117187
Product Name V & Wedge Belts
Belt Length 43.31 inch (1100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 3V/9N - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
English 3V
Other Section Other
Belt Length 25.00 to 140.00 inch (635.00 to 3556.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 19.60 inch (497.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149765 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 15.28 inch (388.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Wedge V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Other Section Other
Belt Length 14.96 to 492.13 inch (380.00 to 12500.00 mm)
View Details