Gates Corporation V & Wedge Belts 9331-01120

Description
GATES SUPER HC VB SPZ1120
Request a Quote
Description
GATES SUPER HC VB SPZ1120
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117684 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117684
V & Wedge Belts 2117684
GATES SUPER HC VB SPZ1120

GATES SUPER HC VB SPZ1120

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117684
Product Name V & Wedge Belts
Belt Length 43.31 inch (1100.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Classical Section V-Belts - 5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 7.48 to 23.62 inch (190.00 to 600.00 mm)
Type Single Band
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 11.60 inch (294.64 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1365352 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 14.80 inch (376.00 mm)
Belt Polyamide
View Details
Industrial Belts - CONTI®V FO MULTILAM ADVANCE - ContiTech AG
Specs
English O/3L/Z (optional feature); A/4L (optional feature); B/5L (optional feature)
Metric 10mm (optional feature); 13mm (optional feature); 17mm (optional feature)
Type Single Band
View Details