Gates Corporation V & Wedge Belts 9331-01000

Description
GATES SUPER HC VB SPZ1000
Request a Quote
Description
GATES SUPER HC VB SPZ1000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117675 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117675
V & Wedge Belts 2117675
GATES SUPER HC VB SPZ1000

GATES SUPER HC VB SPZ1000

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117675
Product Name V & Wedge Belts
Belt Length 39.37 inch (1000.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

High Capacity Narrow V-Belts - 19 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.87 inch (22.00 mm)
View Details
2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 31.00 inch (787.40 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 2149766 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 12.36 inch (314.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details
Wedge V-Belt -  - Navyug (India) Limited
Navyug (India) Limited
Specs
Metric SPA (optional feature); SPB (optional feature); SPC (optional feature); SPZ (optional feature)
Other Section Other
Belt Length 14.96 to 492.13 inch (380.00 to 12500.00 mm)
View Details