Gates Corporation V & Wedge Belts 9331-00862

Description
GATES SUPER HC VB SPZ862
Request a Quote
Description
GATES SUPER HC VB SPZ862
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117764 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117764
V & Wedge Belts 2117764
GATES SUPER HC VB SPZ862

GATES SUPER HC VB SPZ862

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117764
Product Name V & Wedge Belts
Belt Length 33.86 inch (860.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (1/4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 14.60 inch (370.84 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HCC - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 89.76 to 226.38 inch (2280.00 to 5750.00 mm)
Type Single Band
View Details
Poly V Belts - 2075969 - RS Components, Ltd.
RS Components, Ltd.
Specs
English B/5L
Belt Length 17.99 inch (457.00 mm)
Belt Rubber; Rubber
View Details
Industrial Banded Belts - CONTI®V MULTIBELT FO ADVANCE - ContiTech AG
Specs
Type Multiple Band
Belt Rubber
Reinforcement Reinforced
View Details