Gates Corporation V & Wedge Belts 9331-00825

Description
GATES SUPER HC VB SPZ825
Request a Quote
Description
GATES SUPER HC VB SPZ825
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2117761 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2117761
V & Wedge Belts 2117761
GATES SUPER HC VB SPZ825

GATES SUPER HC VB SPZ825

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2117761
Product Name V & Wedge Belts
Belt Length 32.28 inch (820.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 815mm Pitch Length V-Belt - A 6R12M2L826 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 32.52 inch (826.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Banded V-Belts - R5V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.59 inch (15.00 mm)
View Details
V & Wedge Belts - 1365334 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed J
Belt Length 10.08 inch (256.00 mm)
Belt Polyamide
View Details