Gates Corporation V & Wedge Belts 9331-00812

Description
GATES SUPER HC VB SPZ812
Request a Quote
Description
GATES SUPER HC VB SPZ812
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
V & Wedge Belts - 2122458 - RS Components, Ltd.
Corby, Northants, United Kingdom
V & Wedge Belts
2122458
V & Wedge Belts 2122458
GATES SUPER HC VB SPZ812

GATES SUPER HC VB SPZ812

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category V-Belts and V-Ribbed Belts
Product Number 2122458
Product Name V & Wedge Belts
Belt Length 31.89 inch (810.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
Double V-Belts - HBB - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Belt Length 77.95 to 271.65 inch (1980.00 to 6900.00 mm)
Type Single Band
View Details
V & Wedge Belts - 2149762 - RS Components, Ltd.
RS Components, Ltd.
Specs
V-Ribbed PJ
Belt Length 10.43 inch (265.00 mm)
Belt Width 0.09 inch (2.34 mm)
View Details